Weidmuller Terminal Block, Header, 4Pos, 3.5Mm; Gender Weidmuller 1842560000

Description
TERMINAL BLOCK, HEADER, 4POS, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Rated Current:15A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:Omnimate Signal SL-SMT Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 4POS, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Rated Current:15A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:Omnimate Signal SL-SMT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 4Pos, 3.5Mm; Gender Weidmuller - 21M1116 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 4Pos, 3.5Mm; Gender Weidmuller
21M1116
Terminal Block, Header, 4Pos, 3.5Mm; Gender Weidmuller 21M1116
TERMINAL BLOCK, HEADER, 4POS, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:4Positions ; Rated Current:15A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:Omnimate Signal SL-SMT Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 4POS, 3.5MM; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:4Positions; Rated Current:15A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:Omnimate Signal SL-SMT Series RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Block, Header, 4Pos, Th; Gender Weidmuller - 72Y7233 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 4Pos, Th; Gender Weidmuller
72Y7233
Terminal Block, Header, 4Pos, Th; Gender Weidmuller 72Y7233
TERMINAL BLOCK, HEADER, 4POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:4Ways; Rated Current:15A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:Omnimate Signal SL Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 4POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:4Ways; Rated Current:15A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:Omnimate Signal SL Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 21M1116
Product Name Terminal Block, Header, 4Pos, 3.5Mm; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
Discrete Sockets - 1613690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
Headers & Wire Housings - G125-FV12605L0P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details