Weidmuller Terminal Block Header, 3 Pole, 3.5Mm Pitch; Gender Weidmuller 1842330000

Description
TERMINAL BLOCK HEADER, 3 POLE, 3.5MM PITCH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Rated Current:15A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:SL-SMT Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK HEADER, 3 POLE, 3.5MM PITCH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Rated Current:15A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:SL-SMT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Header, 3 Pole, 3.5Mm Pitch; Gender Weidmuller - 21M1093 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Header, 3 Pole, 3.5Mm Pitch; Gender Weidmuller
21M1093
Terminal Block Header, 3 Pole, 3.5Mm Pitch; Gender Weidmuller 21M1093
TERMINAL BLOCK HEADER, 3 POLE, 3.5MM PITCH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Rated Current:15A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:SL-SMT Series RoHS Compliant: Yes

TERMINAL BLOCK HEADER, 3 POLE, 3.5MM PITCH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:3Positions; Rated Current:15A; Rated Voltage:320V; Block Orientation:Through Hole Vertical; Product Range:SL-SMT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 21M1093
Product Name Terminal Block Header, 3 Pole, 3.5Mm Pitch; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Headers & Wire Housings - 102694-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - G125-MH15005M3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Conn, Header, 20Pos, 2Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 26AK3852 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details