"2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) Vertical Through Hole"
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Active
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions: 5
Positions Per Level: 5
Pitch: 0.200" (5.08mm)
Mounting Type: Requires Holder
Operating Temperature: -40°C ~ 85°C
TERM BLOCK HEADER, 2 POLE, 3.5MM PITCH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:2Positions
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 281-2826-ND | 21M1092 | |
| Product Name | Headers, Plugs and Sockets | Connectors,Interconnects | Term Block Header, 2 Pole, 3.5Mm Pitch; Gender Weidmuller |
| Connector Type | Header Connector | ||
| Mounting | Through Hole | Requires Holder | PCB Mount |
| Current Rating | 15.0 amps | 15.0 amps |