"10 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.138"" (3.50mm) 90°, Right Angle Through Hole"
HEADER, 3.5MM, R/A, 10WAY; Product Range:-; No. of Contacts:10Contacts;
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 1842160000-ND | 79T5427 |
| Product Name | Headers, Plugs and Sockets | Header, 3.5Mm, R/a, 10Way; Product Range Weidmuller |
| Connector Type | Header Connector |