TERMINAL BLOCK HEADER, 8 POLE, 3.5MM PITCH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:8Positions
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 21M1035 |
| Product Name | Terminal Block Header, 8 Pole, 3.5Mm Pitch; Gender Weidmuller |
| Product Type | IC Headers |
| RoHS Compliant | RoHS Compliant |
| Mounting | Through-Hole |