Weidmuller Terminal Blocks - Headers, Plugs and Sockets 1841650000

Description
TERM BLOCK HDR 4POS 90DEG 3.5MM
Request a Quote Datasheet
Description
TERM BLOCK HDR 4POS 90DEG 3.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 281-2822-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
281-2822-ND
Terminal Blocks - Headers, Plugs and Sockets 281-2822-ND
TERM BLOCK HDR 4POS 90DEG 3.5MM

TERM BLOCK HDR 4POS 90DEG 3.5MM

Buy Now Datasheet
Terminal Block Header, 4, 320 V, 15 A, 3.5 Mm, Through Hole Right Angle, Header Rohs Compliant Weidmuller - 79T5411 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Header, 4, 320 V, 15 A, 3.5 Mm, Through Hole Right Angle, Header Rohs Compliant Weidmuller
79T5411
Terminal Block Header, 4, 320 V, 15 A, 3.5 Mm, Through Hole Right Angle, Header Rohs Compliant Weidmuller 79T5411
Terminal Block Header, 4, 320 V, 15 A, 3.5 mm, Through Hole Right Angle, Header RoHS Compliant: Yes

Terminal Block Header, 4, 320 V, 15 A, 3.5 mm, Through Hole Right Angle, Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-2822-ND 79T5411
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block Header, 4, 320 V, 15 A, 3.5 Mm, Through Hole Right Angle, Header Rohs Compliant Weidmuller
Mounting Options PCB
Termination Options Solder
Approvals RoHS Compliant
Operating Temperature -50 to 100 C (-58 to 212 F)
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
PCB Terminal Blocks with Wire Guard - PSBXX0H5 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Terminal Blocks - Din Rail, Channel - 2946-2003-6640-ND - DigiKey
Specs
Termination Options Spring Clamp
North American 12 to 22 AWG
International 0.25 to 4.00 mm2
View Details