Weidmuller Terminal Block Header, 3 Pole, 3.5Mm Pitch; Gender Weidmuller 1841640000

Description
TERMINAL BLOCK HEADER, 3 POLE, 3.5MM PITCH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Rated Current:15A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:-; No. of Rows:1 RoHS Compliant: Yes
Description
TERMINAL BLOCK HEADER, 3 POLE, 3.5MM PITCH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Rated Current:15A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:-; No. of Rows:1 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Header, 3 Pole, 3.5Mm Pitch; Gender Weidmuller - 78K6906 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Header, 3 Pole, 3.5Mm Pitch; Gender Weidmuller
78K6906
Terminal Block Header, 3 Pole, 3.5Mm Pitch; Gender Weidmuller 78K6906
TERMINAL BLOCK HEADER, 3 POLE, 3.5MM PITCH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:3Positions ; Rated Current:15A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:-; No. of Rows:1 RoHS Compliant: Yes

TERMINAL BLOCK HEADER, 3 POLE, 3.5MM PITCH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:3Positions; Rated Current:15A; Rated Voltage:320V; Block Orientation:Through Hole Right Angle; Product Range:-; No. of Rows:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 78K6906
Product Name Terminal Block Header, 3 Pole, 3.5Mm Pitch; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GGH-061-134L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push Rod (Left)
Number of Contacts 6
View Details
PCB Headers & Receptacles - 103166-1 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Headers & Wire Housings - G125-FS10605L0R - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting SMT
View Details
Backplane Conn, Header, 36S+5P; Product Range Amphenol Communications Solutions - 25AC1225 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole Right Angle
View Details