TERM BLOCK HDR 8POS 5MM
"8 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.197"" (5.00mm) 90°, Right Angle Through Hole"
SL-SMT 5.00HC/08/90LF 3.2SN BK BX ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 4381-1840410000-ND | 21M0948 |
| Product Name | Headers, Plugs and Sockets | Sl-Smt 5.00Hc/08/90Lf 3.2Sn Bk Bx Rohs Compliant Weidmuller |
| Connector Type | Header Connector |