Weidmuller Wire to Board 1839200000

Description
"4 Position Wire to Board Terminal Block Horizontal with Board 0.500"" (12.70mm) Through Hole"
Request a Quote Datasheet
Description
"4 Position Wire to Board Terminal Block Horizontal with Board 0.500"" (12.70mm) Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board - 1839200000-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
1839200000-ND
Wire to Board 1839200000-ND
"4 Position Wire to Board Terminal Block Horizontal with Board 0.500"" (12.70mm) Through Hole"

"4 Position Wire to Board Terminal Block Horizontal with Board 0.500"" (12.70mm) Through Hole"

Buy Now Datasheet
Connectors, Interconnects Terminal Blocks Wire to Board -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Wire to Board
Connectors, Interconnects Terminal Blocks Wire to Board
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Wire to Board Series: Omnimate LUP Number of Levels: 1 Pitch: 0.500" (12.70mm) Package: Bulk Housing Material: Thermoplastic, Wemid Mating Orientation: Horizontal with Board Contact Material - Plating: Electrolytic Copper - Tin Plated Operating Temperature: -50°C ~ 120°C Mounting Type: Through Hole Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Wire to Board
Series: Omnimate LUP
Number of Levels: 1
Pitch: 0.500" (12.70mm)
Package: Bulk
Housing Material: Thermoplastic, Wemid
Mating Orientation: Horizontal with Board
Contact Material - Plating: Electrolytic Copper - Tin Plated
Operating Temperature: -50°C ~ 120°C
Mounting Type: Through Hole
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Lup 12.70/04/90 3.2Sn Gy Bx Rohs Compliant Weidmuller - 21M0882 - Newark, An Avnet Company
Chicago, IL, United States
Lup 12.70/04/90 3.2Sn Gy Bx Rohs Compliant Weidmuller
21M0882
Lup 12.70/04/90 3.2Sn Gy Bx Rohs Compliant Weidmuller 21M0882
LUP 12.70/04/90 3.2SN GY BX ROHS COMPLIANT: YES

LUP 12.70/04/90 3.2SN GY BX ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1839200000-ND 21M0882
Product Name Wire to Board Connectors, Interconnects Terminal Blocks Wire to Board Lup 12.70/04/90 3.2Sn Gy Bx Rohs Compliant Weidmuller
Termination Screw - Clamping Yoke, Tension Sleeve
Unlock Full Specs
to access all available technical data