Weidmuller Terminal Block Header, 8 Pole, 5.08Mm Pitch; Gender Weidmuller 1838740000

Description
TERMINAL BLOCK HEADER, 8 POLE, 5.08MM PITCH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:8Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:SL-SMT Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK HEADER, 8 POLE, 5.08MM PITCH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:8Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:SL-SMT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Header, 8 Pole, 5.08Mm Pitch; Gender Weidmuller - 21M0139 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Header, 8 Pole, 5.08Mm Pitch; Gender Weidmuller
21M0139
Terminal Block Header, 8 Pole, 5.08Mm Pitch; Gender Weidmuller 21M0139
TERMINAL BLOCK HEADER, 8 POLE, 5.08MM PITCH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:8Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:SL-SMT Series RoHS Compliant: Yes

TERMINAL BLOCK HEADER, 8 POLE, 5.08MM PITCH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:8Positions; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:SL-SMT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 21M0139
Product Name Terminal Block Header, 8 Pole, 5.08Mm Pitch; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

DDR4 - 10145891-1632K13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting SMT
View Details
Headers & Wire Housings - 102155-9 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
Discrete Sockets - 1613684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details