Weidmuller Terminal Block Header, 3 Pole, 5.08Mm Pitch; Gender Weidmuller 1838690000

Description
TERMINAL BLOCK HEADER, 3 POLE, 5.08MM PITCH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:SL-SMT 5.08 Series RoHS Compliant: Yes
Description
TERMINAL BLOCK HEADER, 3 POLE, 5.08MM PITCH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:SL-SMT 5.08 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Header, 3 Pole, 5.08Mm Pitch; Gender Weidmuller - 61K8724 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Header, 3 Pole, 5.08Mm Pitch; Gender Weidmuller
61K8724
Terminal Block Header, 3 Pole, 5.08Mm Pitch; Gender Weidmuller 61K8724
TERMINAL BLOCK HEADER, 3 POLE, 5.08MM PITCH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:SL-SMT 5.08 Series RoHS Compliant: Yes

TERMINAL BLOCK HEADER, 3 POLE, 5.08MM PITCH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:3Positions; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:SL-SMT 5.08 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 61K8724
Product Name Terminal Block Header, 3 Pole, 5.08Mm Pitch; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
IC Sockets - 2272211 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
DDR4 SMT - 10151094-1321J13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details