Weidmuller Connector, Header, 15Pos, 1Row, 5.08Mm; Connector Systems Weidmuller 1838340000

Description
CONNECTOR, HEADER, 15POS, 1ROW, 5.08MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole; Product Range:SL-SMT 5.08 Series RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 15POS, 1ROW, 5.08MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole; Product Range:SL-SMT 5.08 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 15Pos, 1Row, 5.08Mm; Connector Systems Weidmuller - 21M0851 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 15Pos, 1Row, 5.08Mm; Connector Systems Weidmuller
21M0851
Connector, Header, 15Pos, 1Row, 5.08Mm; Connector Systems Weidmuller 21M0851
CONNECTOR, HEADER, 15POS, 1ROW, 5.08MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole; Product Range:SL-SMT 5.08 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 15POS, 1ROW, 5.08MM; Connector Systems:Wire-to-Board; Pitch Spacing:5.08mm; No. of Rows:1Rows; No. of Contacts:15Contacts; Contact Termination Type:Through Hole; Product Range:SL-SMT 5.08 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 21M0851
Product Name Connector, Header, 15Pos, 1Row, 5.08Mm; Connector Systems Weidmuller
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
XG4 Flat Cable Connectors - XG4A-3036 - Aratas America LLC
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Geometry Straight
View Details
50 Ohm SMA 90° Plug - 111140 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details