The Terminal Block Header, 8 Pole, 5.08mm Pitch, part number 21M0844, is designed for PCB plug-in connections with a male header configuration. It features a pitch of 5.08 mm and accommodates eight poles. The solder pin length is 3.2 mm, suitable for reflow and wave soldering processes. This component is rated for a maximum current of 27.5 A at 20°C and a voltage rating of 400 V, making it suitable for high-current applications. The insulation resistance is greater than or equal to 10^8 Ω, and it operates within a temperature range of -50°C to 100°C. The product is RoHS compliant and comes packaged in a box containing 50 pieces. The terminal block is made from high-temperature-res
TERMINAL BLOCK HEADER, 8 POLE, 5.08MM PITCH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:8Positions
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 21M0844 |
| Product Name | Terminal Block Header, 8 Pole, 5.08Mm Pitch; Gender Weidmuller |
| Product Type | IC Headers |
| RoHS Compliant | RoHS Compliant |
| Mounting | Through-Hole |