Weidmuller Terminal Block, Header, 7Pos, 5.08Mm; Gender Weidmuller 1838260000

Description
TERMINAL BLOCK, HEADER, 7POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:7Positions ; Rated Current:27.5A; Rated Voltage:400V; Block Orientation:Through Hole Vertical; Product Range:Omnimate Signal SL-SMT Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 7POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:7Positions ; Rated Current:27.5A; Rated Voltage:400V; Block Orientation:Through Hole Vertical; Product Range:Omnimate Signal SL-SMT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 7Pos, 5.08Mm; Gender Weidmuller - 21M0843 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 7Pos, 5.08Mm; Gender Weidmuller
21M0843
Terminal Block, Header, 7Pos, 5.08Mm; Gender Weidmuller 21M0843
TERMINAL BLOCK, HEADER, 7POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:7Positions ; Rated Current:27.5A; Rated Voltage:400V; Block Orientation:Through Hole Vertical; Product Range:Omnimate Signal SL-SMT Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 7POS, 5.08MM; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:7Positions; Rated Current:27.5A; Rated Voltage:400V; Block Orientation:Through Hole Vertical; Product Range:Omnimate Signal SL-SMT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 21M0843
Product Name Terminal Block, Header, 7Pos, 5.08Mm; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GGH-081-113L3 - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull w/Switch & Stand Off
Number of Contacts 8
View Details
Headers & Wire Housings - 102154-9 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - G125-FS15005L0P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting SMT
View Details
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1230975-98414-G06-12ULF - Win Source Electronics
Specs
Product Type IC Headers
Mounting Through-Hole; Through Hole
Voltage Rating 200 volts
View Details
2 suppliers