Weidmuller Term Block Header, 4 Pole, 5.08Mm Pitch; Gender Weidmuller 1838230000

Description
TERM BLOCK HEADER, 4 POLE, 5.08MM PITCH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:SL-SMT 5.08 Series RoHS Compliant: Yes
Description
TERM BLOCK HEADER, 4 POLE, 5.08MM PITCH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:SL-SMT 5.08 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Term Block Header, 4 Pole, 5.08Mm Pitch; Gender Weidmuller - 21M0840 - Newark, An Avnet Company
Chicago, IL, United States
Term Block Header, 4 Pole, 5.08Mm Pitch; Gender Weidmuller
21M0840
Term Block Header, 4 Pole, 5.08Mm Pitch; Gender Weidmuller 21M0840
TERM BLOCK HEADER, 4 POLE, 5.08MM PITCH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:SL-SMT 5.08 Series RoHS Compliant: Yes

TERM BLOCK HEADER, 4 POLE, 5.08MM PITCH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:4Positions; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:SL-SMT 5.08 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 21M0840
Product Name Term Block Header, 4 Pole, 5.08Mm Pitch; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
Headers & Wire Housings - 102155-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Din 41612 Pcb Connector, Header, 64 Way; Product Range Amphenol Communications Solutions - 71K0070 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
Headers & Wire Housings - B5740-212-F-C-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details