Weidmuller Terminal Block Header, 3 Pole, 5.08Mm Pitch; Gender Weidmuller 1838220000

Description
TERMINAL BLOCK HEADER, 3 POLE, 5.08MM PITCH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:SL-SMT 5.08 Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK HEADER, 3 POLE, 5.08MM PITCH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:SL-SMT 5.08 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Header, 3 Pole, 5.08Mm Pitch; Gender Weidmuller - 21M0839 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Header, 3 Pole, 5.08Mm Pitch; Gender Weidmuller
21M0839
Terminal Block Header, 3 Pole, 5.08Mm Pitch; Gender Weidmuller 21M0839
TERMINAL BLOCK HEADER, 3 POLE, 5.08MM PITCH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:SL-SMT 5.08 Series RoHS Compliant: Yes

TERMINAL BLOCK HEADER, 3 POLE, 5.08MM PITCH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:3Positions; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:SL-SMT 5.08 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 21M0839
Product Name Terminal Block Header, 3 Pole, 5.08Mm Pitch; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
IC Socket Adapters - 5096309 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contact Plating Tin
View Details
Backplane Conn, R/a Hdr, 120P, Press Fit; Product Range Amphenol Communications Solutions - 80X2567 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details