Weidmuller Terminal Block Header, 2 Pole, 5.08Mm Pitch; Gender Weidmuller 1838210000

Description
TERMINAL BLOCK HEADER, 2 POLE, 5.08MM PITCH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:SL-SMT Series RoHS Compliant: Yes
Description
TERMINAL BLOCK HEADER, 2 POLE, 5.08MM PITCH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:SL-SMT Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Header, 2 Pole, 5.08Mm Pitch; Gender Weidmuller - 21M0838 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Header, 2 Pole, 5.08Mm Pitch; Gender Weidmuller
21M0838
Terminal Block Header, 2 Pole, 5.08Mm Pitch; Gender Weidmuller 21M0838
TERMINAL BLOCK HEADER, 2 POLE, 5.08MM PITCH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:SL-SMT Series RoHS Compliant: Yes

TERMINAL BLOCK HEADER, 2 POLE, 5.08MM PITCH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:2Positions; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Vertical; Product Range:SL-SMT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 21M0838
Product Name Terminal Block Header, 2 Pole, 5.08Mm Pitch; Gender Weidmuller
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
DIL Sockets - 1831563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
DDR4 SMT - 10152217-0302J11LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details