Weidmuller Headers, Plugs and Sockets 1837760000

Description
"15 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"
Request a Quote Datasheet
Description
"15 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 1837760000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
1837760000-ND
Headers, Plugs and Sockets 1837760000-ND
"15 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"

"15 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"

Buy Now Datasheet
Sl-Smt 5.08Hc/15/90F 3.2Sn Bk Bx Weidmuller - 62K0249 - Newark, An Avnet Company
Chicago, IL, United States
Sl-Smt 5.08Hc/15/90F 3.2Sn Bk Bx Weidmuller
62K0249
Sl-Smt 5.08Hc/15/90F 3.2Sn Bk Bx Weidmuller 62K0249
SL-SMT 5.08HC/15/90F 3.2SN BK BX

SL-SMT 5.08HC/15/90F 3.2SN BK BX

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 1837760000-ND 62K0249
Product Name Headers, Plugs and Sockets Sl-Smt 5.08Hc/15/90F 3.2Sn Bk Bx Weidmuller
Connector Type Header Connector
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - VERTICAL - 51701-10002416AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
PCB Connectors - NCK-FYG-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details