"3 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) 90°, Right Angle Through Hole"
3 Pos Shrouded Header, 5.08mm Pitch, RA Thru-Hole, 18.5A Product overview: 1837640000 from Weidmuller is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 18.5A, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-1837640000 can be used for catalog matching and distributor lookup.
SL-SMT 5.08/3/90F BK 3.2 ROHS COMPLIANT: YES
TERM BLOCK HDR 3POS 90DEG 5.08MM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1837640000-ND | 370-1837640000 | 05J1648 | 1837640000 |
| Product Name | Headers, Plugs and Sockets | 18.5A Electronic Connector | Sl-Smt 5.08/3/90F Bk 3.2 Rohs Compliant Weidmuller | Headers, Plugs and Sockets |
| Connector Type | Header Connector | |||
| Mounting | Through Hole | Through Hole | ||
| Current Rating | 27.5 amps | 15.0 amps | 18.5 amps | |
| Contact Pitch | 5.08 mm (0.2000 inch) |