Weidmuller Din Rail, Channel 1837040000

Description
Terminal Block Connector 5 Position Feed Through (2), Isolated Beige
Request a Quote Datasheet
Description
Terminal Block Connector 5 Position Feed Through (2), Isolated Beige
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 1837040000-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
1837040000-ND
Din Rail, Channel 1837040000-ND
Terminal Block Connector 5 Position Feed Through (2), Isolated Beige

Terminal Block Connector 5 Position Feed Through (2), Isolated Beige

Buy Now Datasheet
Connectors, Interconnects Terminal Blocks Din Rail, Channel -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connectors, Interconnects Terminal Blocks Din Rail, Channel
Manufacturer: Weidmüller Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel Type: Feed Through (2), Isolated Number of Levels: 3; 1 Grounded Termination Style: Push In, Spring Current - IEC: 32 A Voltage - IEC: 400V Package: Bulk Material - Insulation: Thermoplastic, Wemid Terminal - Width: 5.1mm Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Weidmüller
Category: Connectors, Interconnects Terminal Blocks Din Rail, Channel
Type: Feed Through (2), Isolated
Number of Levels: 3; 1 Grounded
Termination Style: Push In, Spring
Current - IEC: 32 A
Voltage - IEC: 400V
Package: Bulk
Material - Insulation: Thermoplastic, Wemid
Terminal - Width: 5.1mm
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 1837040000-ND
Product Name Din Rail, Channel Connectors, Interconnects Terminal Blocks Din Rail, Channel
Connector Type DIN Connector DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Spring Test Probe Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MIL-DTL-83513 Filter (Micro D) -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details