TERM BLOCK HDR 7POS 3.81MM
"7 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150"" (3.81mm) Vertical Through Hole"
SC 3.81/07/180F 3.2SN BK BX ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 4381-1837010000-ND | 21M0810 |
| Product Name | Headers, Plugs and Sockets | Sc 3.81/07/180F 3.2Sn Bk Bx Rohs Compliant Weidmuller |
| Connector Type | Header Connector |