8 Position Circular Connector Plug, Female Sockets Screw
8 pin M12 connector SAIB-8/9 - 1836960000 from Weidmüller is a straight female field wireable connector. Thanks to proven screw terminal connection and diecast zinc coupling nut, M12 connector SAIB-8/9 - 1836960000 can be easily assembled. The IP67 protection rating enables use of the M12 connector SAIB-8/9 - 1836960000 in the packaging and handling technology, in special purpose machinery, and in factory automation.
| DigiKey | Newark, An Avnet Company | Automation24, Inc. | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 281-3452-ND | 21M0807 | |
| Product Name | Circular Connector Assemblies | Saib-8/9 Weidmuller | M12 field wireable Weidmüller SAIB-8/9 - 1836960000 |
| Connector Type | Circular / Cylindrical Connectors | ||
| Mounting | Free Hanging (In-Line) | ||
| Voltage Rating | 60 volts | 0 to 30 volts |