Weidmuller Bushings, Grommets 1828130000

Description
"Frame Grommet, Split 0.157"" (4.00mm) Black"
Request a Quote Datasheet
Description
"Frame Grommet, Split 0.157"" (4.00mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 1828130000-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
1828130000-ND
Bushings, Grommets 1828130000-ND
"Frame Grommet, Split 0.157"" (4.00mm) Black"

"Frame Grommet, Split 0.157"" (4.00mm) Black"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 1828130000-ND
Product Name Bushings, Grommets
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: SL-FST Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details
Rubber Grommets - AN931-8-13 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5000 inch (12.7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET SQUARE 2-13/64
Specs
Overall Thickness 1.44 inch (36.51 mm)
Material Stainless Steel
View Details