Weidmuller Bushings, Grommets 1828020000

Description
"Frame Grommet, Split 0.906"" ~ 0.945"" (23.00mm ~ 24.00mm) Black"
Request a Quote Datasheet
Description
"Frame Grommet, Split 0.906"" ~ 0.945"" (23.00mm ~ 24.00mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 1828020000-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
1828020000-ND
Bushings, Grommets 1828020000-ND
"Frame Grommet, Split 0.906"" ~ 0.945"" (23.00mm ~ 24.00mm) Black"

"Frame Grommet, Split 0.906"" ~ 0.945"" (23.00mm ~ 24.00mm) Black"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 1828020000-ND
Product Name Bushings, Grommets
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-4-12 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.2500 inch (6.35 mm)
View Details
Grommet, Jacketed Wire, .31-.34″ (7.87-8.64mm) Power (no Signal) - NS-310 - Anderson Power Products
Specs
Inside Diameter 0.3402 inch (8.64 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 634.025 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - S89/CM - S89/CM - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.81 inch (71.44 mm)
Overall Thickness 3.56 inch (90.49 mm)
View Details