Weidmuller Bushings, Grommets 1827860000

Description
"Frame Grommet, Split 0.354"" ~ 0.394"" (9.00mm ~ 10.00mm) Black"
Request a Quote Datasheet
Description
"Frame Grommet, Split 0.354"" ~ 0.394"" (9.00mm ~ 10.00mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 1827860000-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
1827860000-ND
Bushings, Grommets 1827860000-ND
"Frame Grommet, Split 0.354"" ~ 0.394"" (9.00mm ~ 10.00mm) Black"

"Frame Grommet, Split 0.354"" ~ 0.394"" (9.00mm ~ 10.00mm) Black"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 1827860000-ND
Product Name Bushings, Grommets
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-24-28 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.5 inch (38.1 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-1 1/4-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.12 inch (28.45 mm)
View Details
Spring-Fast Grommet Edging: T Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommet - 748 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.5000 inch (12.7 mm)
View Details
3 suppliers