Weidmuller Bushings, Grommets 1827790000

Description
"Frame Grommet, Split 0.118"" ~ 0.157"" (3.00mm ~ 4.00mm) Black"
Request a Quote Datasheet
Description
"Frame Grommet, Split 0.118"" ~ 0.157"" (3.00mm ~ 4.00mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 281-4820-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
281-4820-ND
Bushings, Grommets 281-4820-ND
"Frame Grommet, Split 0.118"" ~ 0.157"" (3.00mm ~ 4.00mm) Black"

"Frame Grommet, Split 0.118"" ~ 0.157"" (3.00mm ~ 4.00mm) Black"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 281-4820-ND
Product Name Bushings, Grommets
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Aerospace Grommet Edging: Aero -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2520 inch (0.5000 to 6.4 mm)
View Details
Rubber Grommets - AN931-12-17 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7500 inch (19.05 mm)
View Details
CABLE GROMMET BLACK - S165-76/BLK - S165-76/BLK - Sugatsune America, Inc.
Specs
Overall Thickness 0.8750 inch (22.22 mm)
Material Plastic
View Details