Weidmuller Terminal Block Jumpers 1826910000

Description
4 Position Terminal Block, Cross Connection Jumper Screw - Full Thread
Request a Quote Datasheet
Description
4 Position Terminal Block, Cross Connection Jumper Screw - Full Thread
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Jumpers - 1826910000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Jumpers
1826910000-ND
Terminal Block Jumpers 1826910000-ND
4 Position Terminal Block, Cross Connection Jumper Screw - Full Thread

4 Position Terminal Block, Cross Connection Jumper Screw - Full Thread

Buy Now Datasheet
Wqv 95N/120N/4 Weidmuller - 44T6067 - Newark, An Avnet Company
Chicago, IL, United States
Wqv 95N/120N/4 Weidmuller
44T6067
Wqv 95N/120N/4 Weidmuller 44T6067
WQV 95N/120N/4

WQV 95N/120N/4

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1826910000-ND 44T6067
Product Name Terminal Block Jumpers Wqv 95N/120N/4 Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - NAA17 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details