HDC INSERT, W/O CONTACTS, FEMALE CONNECTION, 16 AMP 32 POLE, 500-600 VAC/DC, 4 MM CROSS SECTION,12-20 AWG WIRE SIZE, CRIMP CONNECTION, -40 TO 125 DEGREE C, HDC HEE 32 FC . FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 11103235 |
| Product Name | Connector/Terminal/Pin |
| Voltage Rating | 600 volts |