Weidmuller Heavy Duty Insert, Plug, 32 Pos; Product Range Weidmuller 1826790000

Description
HEAVY DUTY INSERT, PLUG, 32 POS; Product Range:HEE Series; Heavy Duty Connector Type:Insert; No. of Contacts:32 Contacts; Rectangular Shell Size:6; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 32 POS; Product Range:HEE Series; Heavy Duty Connector Type:Insert; No. of Contacts:32 Contacts; Rectangular Shell Size:6; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 32 Pos; Product Range Weidmuller - 62K0079 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 32 Pos; Product Range Weidmuller
62K0079
Heavy Duty Insert, Plug, 32 Pos; Product Range Weidmuller 62K0079
HEAVY DUTY INSERT, PLUG, 32 POS; Product Range:HEE Series; Heavy Duty Connector Type:Insert; No. of Contacts:32 Contacts; Rectangular Shell Size:6; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 32 POS; Product Range:HEE Series; Heavy Duty Connector Type:Insert; No. of Contacts:32 Contacts; Rectangular Shell Size:6; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 62K0079
Product Name Heavy Duty Insert, Plug, 32 Pos; Product Range Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

m12x1.5 Plastic Vent Plug,Breathers,Waterproof Vent Plug,Protective Vents,Screw-In Vents(200pcs) - MIV-12B - Shenzhen Milvent Technology Co., Limited
Specs
Shape / Application Screw Cap or Plug
Material Plastic
NPT Thread 1 1/2" NPT; M12x1.5-10
View Details
Cable Gland Plugs - 8659789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Threaded
Material Nylon; Nylon 66
NPT Thread M32 x 1.5
View Details
Silicone Rubber Washer Plugs - MSWP3 - MOCAP LLC
Specs
Features Flange
Overall Length 0.0984 inch (2.5 mm)
Material Rubber - Silicone
View Details
Plug Locks -  - McGard Special Products Division
McGard Special Products Division
Specs
Shape / Application Round
Features Threaded
Overall Length 0.5000 to 4 inch (12.7 to 102 mm)
View Details