Weidmuller Heavy Duty Insert, Plug, 46 Pos; Product Range Weidmuller 1826770000

Description
HEAVY DUTY INSERT, PLUG, 46 POS; Product Range:HEE Series; Heavy Duty Connector Type:Insert; No. of Contacts:46 Contacts; Rectangular Shell Size:8; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A RoHS Compliant: Yes
Datasheet
Description
HEAVY DUTY INSERT, PLUG, 46 POS; Product Range:HEE Series; Heavy Duty Connector Type:Insert; No. of Contacts:46 Contacts; Rectangular Shell Size:8; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Insert, Plug, 46 Pos; Product Range Weidmuller - 62K0077 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Insert, Plug, 46 Pos; Product Range Weidmuller
62K0077
Heavy Duty Insert, Plug, 46 Pos; Product Range Weidmuller 62K0077
HEAVY DUTY INSERT, PLUG, 46 POS; Product Range:HEE Series; Heavy Duty Connector Type:Insert; No. of Contacts:46 Contacts; Rectangular Shell Size:8; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A RoHS Compliant: Yes

HEAVY DUTY INSERT, PLUG, 46 POS; Product Range:HEE Series; Heavy Duty Connector Type:Insert; No. of Contacts:46 Contacts; Rectangular Shell Size:8; Gender:Plug; Heavy Duty Contact Type:Screw Pin; Current Rating:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 62K0077
Product Name Heavy Duty Insert, Plug, 46 Pos; Product Range Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

PEM® PreTect™ Thread Masking Plugs -  - PennEngineering®
Specs
Shape / Application Round; Screw Cap or Plug
View Details
Special Sealing Plug -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Features Threaded
View Details
Three Layer Septa - 76004 - Hamilton Company
Specs
Shape / Application Round
Fitted Depth 0.1500 inch (3.81 mm)
Material Rubber - Silicone
View Details