Weidmuller Bushings, Grommets 1826600000

Description
"Frame Grommet, Split 0.669"" ~ 0.709"" (17.00mm ~ 18.00mm) Gray"
Request a Quote Datasheet
Description
"Frame Grommet, Split 0.669"" ~ 0.709"" (17.00mm ~ 18.00mm) Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 1826600000-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
1826600000-ND
Bushings, Grommets 1826600000-ND
"Frame Grommet, Split 0.669"" ~ 0.709"" (17.00mm ~ 18.00mm) Gray"

"Frame Grommet, Split 0.669"" ~ 0.709"" (17.00mm ~ 18.00mm) Gray"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 1826600000-ND
Product Name Bushings, Grommets
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: AP Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommets - AN931-6-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm22) - B02130P11 - Anderson Power Products
Specs
Inside Diameter 0.2362 to 0.2835 inch (6 to 7.2 mm)
View Details
VENTILATOR W/ CABLE GROMMET (WHITE) - APD-KH170-WT - APD-KH170-WT - Sugatsune America, Inc.
Specs
Overall Thickness 0.5000 inch (12.7 mm)
Material Plastic
View Details