Weidmuller Bushings, Grommets 1826580000

Description
"Frame Grommet, Split 0.591"" ~ 0.630"" (15.00mm ~ 16.00mm) Gray"
Request a Quote Datasheet
Description
"Frame Grommet, Split 0.591"" ~ 0.630"" (15.00mm ~ 16.00mm) Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 1826580000-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
1826580000-ND
Bushings, Grommets 1826580000-ND
"Frame Grommet, Split 0.591"" ~ 0.630"" (15.00mm ~ 16.00mm) Gray"

"Frame Grommet, Split 0.591"" ~ 0.630"" (15.00mm ~ 16.00mm) Gray"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 1826580000-ND
Product Name Bushings, Grommets
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: SL Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details
Rubber Grommets - AN931-4-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.2500 inch (6.35 mm)
View Details
CABLE GROMMET - V80/BE - V80/BE - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 3 inch (76.2 mm)
Overall Thickness 3.62 inch (92.07 mm)
View Details