Weidmuller Bushings, Grommets 1826530000

Description
"Frame Grommet, Split 0.394"" ~ 0.433"" (10.00mm ~ 11.00mm) Gray"
Request a Quote Datasheet
Description
"Frame Grommet, Split 0.394"" ~ 0.433"" (10.00mm ~ 11.00mm) Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 1826530000-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
1826530000-ND
Bushings, Grommets 1826530000-ND
"Frame Grommet, Split 0.394"" ~ 0.433"" (10.00mm ~ 11.00mm) Gray"

"Frame Grommet, Split 0.394"" ~ 0.433"" (10.00mm ~ 11.00mm) Gray"

Buy Now Datasheet
Cable Grommet, Open, Plastic, Grey; Grommet Type Weidmuller - 96H5756 - Newark, An Avnet Company
Chicago, IL, United States
Cable Grommet, Open, Plastic, Grey; Grommet Type Weidmuller
96H5756
Cable Grommet, Open, Plastic, Grey; Grommet Type Weidmuller 96H5756
CABLE GROMMET, OPEN, PLASTIC, GREY; Grommet Type:Open; Cable Diameter Min:10mm; Cable Diameter Max:11mm; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Grey; Product Range:- RoHS Compliant: Yes

CABLE GROMMET, OPEN, PLASTIC, GREY; Grommet Type:Open; Cable Diameter Min:10mm; Cable Diameter Max:11mm; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 1826530000-ND 96H5756
Product Name Bushings, Grommets Cable Grommet, Open, Plastic, Grey; Grommet Type Weidmuller
Material Plastic Other; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Aerospace Grommet Edging: Aero -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2520 inch (0.5000 to 6.4 mm)
View Details
Rubber Grommets - AN931-10-14 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6250 inch (15.87 mm)
View Details
CABLE GROMMET FOR SHEET METAL - LS50F-BL - LS50F-BL - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.38 inch (34.92 mm)
Overall Thickness 0.5625 inch (14.29 mm)
View Details