Weidmuller Bushings, Grommets 1826520000

Description
"Frame Grommet, Split 0.354"" ~ 0.394"" (9.00mm ~ 10.00mm) Gray"
Request a Quote Datasheet
Description
"Frame Grommet, Split 0.354"" ~ 0.394"" (9.00mm ~ 10.00mm) Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 1826520000-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
1826520000-ND
Bushings, Grommets 1826520000-ND
"Frame Grommet, Split 0.354"" ~ 0.394"" (9.00mm ~ 10.00mm) Gray"

"Frame Grommet, Split 0.354"" ~ 0.394"" (9.00mm ~ 10.00mm) Gray"

Buy Now Datasheet
Grommet; Grommet Type Weidmuller - 96H5717 - Newark, An Avnet Company
Chicago, IL, United States
Grommet; Grommet Type Weidmuller
96H5717
Grommet; Grommet Type Weidmuller 96H5717
GROMMET; Grommet Type:-; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Grey; Product Range:-; Accessory Type:Grommet; Body Material:Plastic RoHS Compliant: Yes

GROMMET; Grommet Type:-; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:Nylon (Polyamide); Mounting Hole Dia:-; Panel Thickness Max:-; Grommet Colour:Grey; Product Range:-; Accessory Type:Grommet; Body Material:Plastic RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 1826520000-ND 96H5717
Product Name Bushings, Grommets Grommet; Grommet Type Weidmuller
Material Plastic Other; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: AP Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 290.326 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details