Weidmuller Bushings, Grommets 1826490000

Description
"Frame Grommet, Split 0.236"" ~ 0.276"" (6.00mm ~ 7.00mm) Gray"
Request a Quote Datasheet
Description
"Frame Grommet, Split 0.236"" ~ 0.276"" (6.00mm ~ 7.00mm) Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 281-3150-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
281-3150-ND
Bushings, Grommets 281-3150-ND
"Frame Grommet, Split 0.236"" ~ 0.276"" (6.00mm ~ 7.00mm) Gray"

"Frame Grommet, Split 0.236"" ~ 0.276"" (6.00mm ~ 7.00mm) Gray"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 281-3150-ND
Product Name Bushings, Grommets
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: FM Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0433 to 0.0906 inch (1.1 to 2.3 mm)
View Details
Rubber Grommets - AN931-20-40 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.25 inch (31.75 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 4-13/32
Specs
Shape Round
Inside Diameter 3.25 inch (82.55 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details