Weidmuller Bushings, Grommets 1826470000

Description
"Frame Grommet, Split 0.157"" ~ 0.197"" (4.00mm ~ 5.00mm) Gray"
Request a Quote Datasheet
Description
"Frame Grommet, Split 0.157"" ~ 0.197"" (4.00mm ~ 5.00mm) Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 281-3154-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
281-3154-ND
Bushings, Grommets 281-3154-ND
"Frame Grommet, Split 0.157"" ~ 0.197"" (4.00mm ~ 5.00mm) Gray"

"Frame Grommet, Split 0.157"" ~ 0.197"" (4.00mm ~ 5.00mm) Gray"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 281-3154-ND
Product Name Bushings, Grommets
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: SL Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1457 inch (0.5000 to 3.7 mm)
View Details
Rubber Grommets - AN931-5-9 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3125 inch (7.94 mm)
View Details
CABLE GROMMET - V2000/BLK - V2000/BLK - Sugatsune America, Inc.
Specs
Overall Thickness 1.12 inch (28.57 mm)
Material Plastic
View Details