Weidmuller Bushings, Grommets 1826460000

Description
"Frame Grommet, Split 0.118"" ~ 0.157"" (3.00mm ~ 4.00mm) Gray"
Request a Quote Datasheet
Description
"Frame Grommet, Split 0.118"" ~ 0.157"" (3.00mm ~ 4.00mm) Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 1826460000-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
1826460000-ND
Bushings, Grommets 1826460000-ND
"Frame Grommet, Split 0.118"" ~ 0.157"" (3.00mm ~ 4.00mm) Gray"

"Frame Grommet, Split 0.118"" ~ 0.157"" (3.00mm ~ 4.00mm) Gray"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 1826460000-ND
Product Name Bushings, Grommets
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: High Heat Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1299 inch (0.5000 to 3.3 mm)
View Details
Rubber Grommets - AN930-2 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details
MULTI-PURPOSE LID GROMMET - AN-SH026-HL - AN-SH026-HL - Sugatsune America, Inc.
Specs
Overall Thickness 1.44 inch (36.51 mm)
Material Stainless Steel
View Details