Weidmuller Bushings, Grommets 1826440000

Description
"Frame Grommet, Split 1.260"" ~ 1.300"" (32.00mm ~ 33.00mm) Gray"
Request a Quote Datasheet
Description
"Frame Grommet, Split 1.260"" ~ 1.300"" (32.00mm ~ 33.00mm) Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 1826440000-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
1826440000-ND
Bushings, Grommets 1826440000-ND
"Frame Grommet, Split 1.260"" ~ 1.300"" (32.00mm ~ 33.00mm) Gray"

"Frame Grommet, Split 1.260"" ~ 1.300"" (32.00mm ~ 33.00mm) Gray"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 1826440000-ND
Product Name Bushings, Grommets
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: BT Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommets - AN931-8-13 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5000 inch (12.7 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm43) - B02130P1 - Anderson Power Products
Specs
Inside Diameter 0.2756 to 0.3543 inch (7 to 9 mm)
View Details
CABLE GROMMET - CHC-22/GA - CHC-22/GA - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5625 inch (14.29 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details