Weidmuller Bushings, Grommets 1826370000

Description
"Frame Grommet, Split 0.945"" ~ 0.984"" (24.00mm ~ 25.00mm) Gray"
Request a Quote Datasheet
Description
"Frame Grommet, Split 0.945"" ~ 0.984"" (24.00mm ~ 25.00mm) Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 1826370000-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
1826370000-ND
Bushings, Grommets 1826370000-ND
"Frame Grommet, Split 0.945"" ~ 0.984"" (24.00mm ~ 25.00mm) Gray"

"Frame Grommet, Split 0.945"" ~ 0.984"" (24.00mm ~ 25.00mm) Gray"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 1826370000-ND
Product Name Bushings, Grommets
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: Flexi-Grommet™ BAP Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommets - AN931-4-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.2500 inch (6.35 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 3-15/64
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details