Weidmuller Tb, Wire To Board, 5Pos, 16Awg; Pitch Spacing Weidmuller 1826240000

Description
TB, WIRE TO BOARD, 5POS, 16AWG; Pitch Spacing:7.62mm; No. of Positions:5Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:800V; BlockRoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BOARD, 5POS, 16AWG; Pitch Spacing:7.62mm; No. of Positions:5Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:800V; BlockRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Board, 5Pos, 16Awg; Pitch Spacing Weidmuller - 55AC5207 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 5Pos, 16Awg; Pitch Spacing Weidmuller
55AC5207
Tb, Wire To Board, 5Pos, 16Awg; Pitch Spacing Weidmuller 55AC5207
TB, WIRE TO BOARD, 5POS, 16AWG; Pitch Spacing:7.62mm; No. of Positions:5Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:800V; BlockRoHS Compliant: Yes

TB, WIRE TO BOARD, 5POS, 16AWG; Pitch Spacing:7.62mm; No. of Positions:5Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:800V; BlockRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 55AC5207
Product Name Tb, Wire To Board, 5Pos, 16Awg; Pitch Spacing Weidmuller
North American 24 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 9D.01 - High current terminal blocks - 9D0154000111 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Triple-deck terminal block - Through terminal block - 2002-3234 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers