Weidmuller Tb, Wire To Board, 3Pos, 16Awg; Pitch Spacing Weidmuller 1826140000

Description
TB, WIRE TO BOARD, 3POS, 16AWG; Pitch Spacing:7.5mm; No. of Positions:3Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:800V; Block RoHS Compliant: Yes
Datasheet
Description
TB, WIRE TO BOARD, 3POS, 16AWG; Pitch Spacing:7.5mm; No. of Positions:3Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:800V; Block RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tb, Wire To Board, 3Pos, 16Awg; Pitch Spacing Weidmuller - 55AC5198 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 3Pos, 16Awg; Pitch Spacing Weidmuller
55AC5198
Tb, Wire To Board, 3Pos, 16Awg; Pitch Spacing Weidmuller 55AC5198
TB, WIRE TO BOARD, 3POS, 16AWG; Pitch Spacing:7.5mm; No. of Positions:3Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:800V; Block RoHS Compliant: Yes

TB, WIRE TO BOARD, 3POS, 16AWG; Pitch Spacing:7.5mm; No. of Positions:3Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:800V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 55AC5198
Product Name Tb, Wire To Board, 3Pos, 16Awg; Pitch Spacing Weidmuller
North American 24 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

PBE Turret Terminal Board - 603-6 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 6
Body Material Phenolic, XP
View Details
Terminal Blocks - 29.061 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details