Weidmuller Terminal Blocks - Wire to Board 1826110000

Description
TERM BLK 7POS TOP ENT 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLK 7POS TOP ENT 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-2136-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-2136-ND
Terminal Blocks - Wire to Board 281-2136-ND
TERM BLK 7POS TOP ENT 5.08MM PCB

TERM BLK 7POS TOP ENT 5.08MM PCB

Buy Now Datasheet
Tb, Wire To Board, 7Pos, 16Awg; Pitch Spacing Weidmuller - 55AC5195 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 7Pos, 16Awg; Pitch Spacing Weidmuller
55AC5195
Tb, Wire To Board, 7Pos, 16Awg; Pitch Spacing Weidmuller 55AC5195
TB, WIRE TO BOARD, 7POS, 16AWG; Pitch Spacing:5.08mm; No. of Positions:7Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:500V; BlockRoHS Compliant: Yes

TB, WIRE TO BOARD, 7POS, 16AWG; Pitch Spacing:5.08mm; No. of Positions:7Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:500V; BlockRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-2136-ND 55AC5195
Product Name Terminal Blocks - Wire to Board Tb, Wire To Board, 7Pos, 16Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -50 to 240 C (-58 to 464 F)
# of Contacts 7
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Barrier, 2 Position, 10-3Awg; No. Of Rows Blockmaster Electronics - 12P6800 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details
DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers