Weidmuller Terminal Blocks - Wire to Board 1826100000

Description
TERM BLK 6POS TOP ENT 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLK 6POS TOP ENT 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-2135-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-2135-ND
Terminal Blocks - Wire to Board 281-2135-ND
TERM BLK 6POS TOP ENT 5.08MM PCB

TERM BLK 6POS TOP ENT 5.08MM PCB

Buy Now Datasheet
Tb, Wire To Board, 6Pos, 16Awg; Pitch Spacing Weidmuller - 55AC5194 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Board, 6Pos, 16Awg; Pitch Spacing Weidmuller
55AC5194
Tb, Wire To Board, 6Pos, 16Awg; Pitch Spacing Weidmuller 55AC5194
TB, WIRE TO BOARD, 6POS, 16AWG; Pitch Spacing:5.08mm; No. of Positions:6Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:500V; BlockRoHS Compliant: Yes

TB, WIRE TO BOARD, 6POS, 16AWG; Pitch Spacing:5.08mm; No. of Positions:6Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:500V; BlockRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-2135-ND 55AC5194
Product Name Terminal Blocks - Wire to Board Tb, Wire To Board, 6Pos, 16Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant
Operating Temperature -50 to 240 C (-58 to 464 F)
# of Contacts 6
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.124 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Terminal Blocks - Din Rail, Channel - 2946-2003-7640-ND - DigiKey
Specs
Termination Options Spring Clamp
Terminal Block Type Dual level
North American 12 to 22 AWG
View Details
2 suppliers
20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers