Manufacturer: Weidmuller
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1167738-1826060000
Number of Positions: 3
Number of Levels: 1
Pitch: 508 mm
Color: Black
Number of Rows: 1
Termination: Solder
Voltage Rating: 300 V
Current Rating: 10 A
Number of Contacts: 3
Gender: Female
Length: 14.36 mm
Housing Material: Polymer
Approvals: CSA, cURus
Number of Circuits: 3
Voltage: 300 V
Orientation: Straight
Contact Plating: Tin
Housing Color: Black
Number of Poles: 3
Current: 12 A
Width: 14.3 mm
Stripping Length: 8 mm
Hole Diameter: 1.1 mm
Categories: Terminal Blocks
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Depth: 8.5 mm
Lead Free: Lead Free
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -50 °C
Flammability Rating: UL94 V-0
Max Current Rating: 10 A
Wire Gauge (Max): 24 AWG
Wire Gauge (Min): 16 AWG
Max Supply Voltage: 300 V
Max Operating Temperature: 240 °C
Number of Positions Per Level: 3
Win Source Part Number: 1380585-1826060000
Category: Connectors, Interconnects>Termin
Series: Omnimate LSF-SMT
Positions Per Level: 3
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Color: Black
Package: Tube
Wire Gauge: 16-24 AWG
Housing Material: Liquid Crystal Polymer (LCP), Glass Filled
Voltage: 300 V
Standard Package: 38 pcs
Current: 12 A
Mating Orientation: Vertical with Board
Wire Termination: Screwless - Push Button Clamp
Contact Material - Plating: Copper Alloy - Tin Plated
Mounting Type: Through Hole
Temperature Range - Operating: -50°C ~ 240°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Weidmuller
Moisture Sensitivity Level (MSL): Not Applicable
| Win Source Electronics | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1167738-1826060000 | 1380585-1826060000 |
| Product Name | Terminal Blocks - 1826060000 | Connectors, Interconnects - Terminal Blocks - Wire to Board |
| Termination | Solder |