Weidmüller 1826060000 PCB Terminal Block
Weidmüller 1826060000 PCB Terminal Block
TERM BLK 3POS TOP ENT 5.08MM PCB
TB, WIRE TO BOARD, 3POS, 16AWG; Pitch Spacing:5.08mm; No. of Positions:3Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:500V; BlockRoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 2278414 | 281-2132-ND | 55AC5191 |
| Product Name | Pluggable Terminal Blocks | Terminal Blocks - Wire to Board | Tb, Wire To Board, 3Pos, 16Awg; Pitch Spacing Weidmuller |
| Features | Terminal Plug | ||
| Approvals | RoHS Compliant | RoHS Compliant | |
| # of Contacts | 3 | 3 | |
| Contacts Pitch | 5.08 mm (0.20 inches) | 5.08 mm (0.20 inches) | |
| Body Material | Fibreglass Liquid Crystal Polymer | Liquid Crystal Polymer (LCP), Glass Filled |