Weidmuller Terminal Blocks - Wire to Board 1826000000

Description
TERM BLK 6POS TOP ENTRY 5MM PCB
Request a Quote Datasheet
Description
TERM BLK 6POS TOP ENTRY 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 281-2128-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-2128-ND
Terminal Blocks - Wire to Board 281-2128-ND
TERM BLK 6POS TOP ENTRY 5MM PCB

TERM BLK 6POS TOP ENTRY 5MM PCB

Buy Now Datasheet
Pluggable Terminal Blocks - 2278406 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2278406
Pluggable Terminal Blocks 2278406
Weidmüller 1826000000 PCB Terminal Block

Weidmüller 1826000000 PCB Terminal Block

Supplier's Site
Pluggable Terminal Blocks - 2278405 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2278405
Pluggable Terminal Blocks 2278405
Weidmüller 1826000000 PCB Terminal Block

Weidmüller 1826000000 PCB Terminal Block

Supplier's Site
Tb, Wire To Brd, 6Pos, 16Awg; Pitch Spacing Weidmuller - 55AC5187 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 6Pos, 16Awg; Pitch Spacing Weidmuller
55AC5187
Tb, Wire To Brd, 6Pos, 16Awg; Pitch Spacing Weidmuller 55AC5187
TB, WIRE TO BRD, 6POS, 16AWG; Pitch Spacing:5mm; No. of Positions:6Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:500V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 6POS, 16AWG; Pitch Spacing:5mm; No. of Positions:6Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:500V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 281-2128-ND 2278406 55AC5187
Product Name Terminal Blocks - Wire to Board Pluggable Terminal Blocks Tb, Wire To Brd, 6Pos, 16Awg; Pitch Spacing Weidmuller
Mounting Options PCB
Approvals RoHS Compliant RoHS Compliant
Operating Temperature -50 to 120 C (-58 to 248 F)
# of Contacts 6 6
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
PCB Terminal Blocks with Wire Guard - MCM010M6 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details