TERM BLK 5POS TOP ENTRY 5MM PCB
TB, WIRE TO BRD, 5POS, 16AWG; Pitch Spacing:5mm; No. of Positions:5Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:500V; Block RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 281-2127-ND | 55AC5186 |
| Product Name | Terminal Blocks - Wire to Board | Tb, Wire To Brd, 5Pos, 16Awg; Pitch Spacing Weidmuller |
| Mounting Options | PCB | |
| Approvals | RoHS Compliant | |
| Operating Temperature | -50 to 120 C (-58 to 248 F) | |
| # of Contacts | 5 | |
| Contacts Pitch | 5.00 mm (0.20 inches) |