Weidmuller Pluggable Terminal Blocks 1825970000

Description
Weidmüller 1825970000 PCB Terminal Block
Request a Quote Datasheet
Description
Weidmüller 1825970000 PCB Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 2278400 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2278400
Pluggable Terminal Blocks 2278400
Weidmüller 1825970000 PCB Terminal Block

Weidmüller 1825970000 PCB Terminal Block

Supplier's Site
Pluggable Terminal Blocks - 2278399 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
2278399
Pluggable Terminal Blocks 2278399
Weidmüller 1825970000 PCB Terminal Block

Weidmüller 1825970000 PCB Terminal Block

Supplier's Site
Terminal Blocks - Wire to Board - 281-2125-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
281-2125-ND
Terminal Blocks - Wire to Board 281-2125-ND
TERM BLK 3POS TOP ENTRY 5MM PCB

TERM BLK 3POS TOP ENTRY 5MM PCB

Buy Now Datasheet
Tb, Wire To Brd, 3Pos, 16Awg; Pitch Spacing Weidmuller - 55AC5184 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 3Pos, 16Awg; Pitch Spacing Weidmuller
55AC5184
Tb, Wire To Brd, 3Pos, 16Awg; Pitch Spacing Weidmuller 55AC5184
TB, WIRE TO BRD, 3POS, 16AWG; Pitch Spacing:5mm; No. of Positions:3Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:500V; Block RoHS Compliant: Yes

TB, WIRE TO BRD, 3POS, 16AWG; Pitch Spacing:5mm; No. of Positions:3Ways; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm2; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:500V; Block RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2278400 281-2125-ND 55AC5184
Product Name Pluggable Terminal Blocks Terminal Blocks - Wire to Board Tb, Wire To Brd, 3Pos, 16Awg; Pitch Spacing Weidmuller
Features Terminal Plug
Approvals RoHS Compliant RoHS Compliant
# of Contacts 3 3
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Body Material Fibreglass Liquid Crystal Polymer Liquid Crystal Polymer (LCP), Glass Filled
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-04A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Pluggable Terminal Blocks - 1444324 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Terminals - Screw Connectors - 36-7771-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Contact elements - Contact element EF - (N) - EF03F.1 -  - Schmersal Inc.
Specs
Termination Options flat plug connection
View Details