TERM BLK 2POS TOP ENTRY 5MM PCB
Weidmüller 1825960000 PCB Terminal Block
Weidmüller 1825960000 PCB Terminal Block
TERMINAL BLOCK, 2 CONTACTS, 24-16 AWG; Pitch Spacing:5mm; No. of Positions:2Positions
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 281-2124-ND | 2278397 | 21M0728 |
| Product Name | Terminal Blocks - Wire to Board | Pluggable Terminal Blocks | Terminal Block, 2 Contacts, 24-16 Awg; Pitch Spacing Weidmuller |
| Mounting Options | PCB | ||
| Approvals | RoHS Compliant | RoHS Compliant | |
| Operating Temperature | -50 to 120 C (-58 to 248 F) | ||
| # of Contacts | 2 | 2 | |
| Contacts Pitch | 5.00 mm (0.20 inches) | 5.00 mm (0.20 inches) |