Weidmuller Cable Entry Frame, Plastic; Panel Type Weidmuller 1825910000

Description
CABLE ENTRY FRAME, PLASTIC; Panel Type:Cable Panel; Rack U Height:-; Panel Material:Plastic; Body Color:-; For Use With:Cable Entry Frames; External Height - Metric:-; External Width - Metric:-; External Height - Imperial:- RoHS Compliant: Yes
Datasheet
Description
CABLE ENTRY FRAME, PLASTIC; Panel Type:Cable Panel; Rack U Height:-; Panel Material:Plastic; Body Color:-; For Use With:Cable Entry Frames; External Height - Metric:-; External Width - Metric:-; External Height - Imperial:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Entry Frame, Plastic; Panel Type Weidmuller - 65T5045 - Newark, An Avnet Company
Chicago, IL, United States
Cable Entry Frame, Plastic; Panel Type Weidmuller
65T5045
Cable Entry Frame, Plastic; Panel Type Weidmuller 65T5045
CABLE ENTRY FRAME, PLASTIC; Panel Type:Cable Panel; Rack U Height:-; Panel Material:Plastic; Body Color:-; For Use With:Cable Entry Frames; External Height - Metric:-; External Width - Metric:-; External Height - Imperial:- RoHS Compliant: Yes

CABLE ENTRY FRAME, PLASTIC; Panel Type:Cable Panel; Rack U Height:-; Panel Material:Plastic; Body Color:-; For Use With:Cable Entry Frames; External Height - Metric:-; External Width - Metric:-; External Height - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 65T5045
Product Name Cable Entry Frame, Plastic; Panel Type Weidmuller
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Rack Rails - 2228334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 99.22 lbs (45 kg)
Depth 16.54 inch (420 mm)
View Details
Specialized storage - SRP0442 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details
Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details